L-com, Inc. Datasheets for Fiber Optic Cleavers
Fiber Optic Cleavers are used to make precise optical fiber end face cuts. The smooth fiber end faces produced by fiber optic cleavers are essential for low loss fusion splicing.
Fiber Optic Cleavers: Learn more
| Product Name | Notes |
|---|---|
| The L-com FOT-BCAR01-R is a replacement blade for the L-com FOT-CLV fiber optic cleaver. The FOT-BCAR01-R is made from durable carbide and is good for up to 6000 cleaves. The... | |
| The L-com FOT-BDIA01-R is a replacement blade for the L-com FOT-CLV fiber optic cleaver. The FOT-BDIA01-R is made from durable carbide and is good for up to 6000 cleaves. The... | |
| The L-com FOT-CLV is a leaf spring operated fiber cleaver designed for single fiber splices. The FOT-CLV is used for quick terminations of field connectors and also mechanical splicing. The... | |
| The L-com FOT-CLV1 is a high precision cleaver that uses an efficient 1 step process to cleave 125um sinlgle fibers with coatings between 250 and 900um in preperation for fusion... | |
| The L-com FOT-CLV1-AR is a high precision cleaver that uses an efficient 1 step process to cleave 125um sinlgle fibers with coatings between 250 and 900um in preperation for fusion... | |
| The L-com FOT-CLV3 is a high precision cleaver that uses a 3 step process to cleave 125um sinlgle fibers with coatings between 250 and 900um in preperation for fusion or... | |
| The L-com FOTLCPRZR4 is a fiber optic termination tool. It is an Ultra Low Loss SMI Razor cutter tool. The L-com FOTLCPRZR4 is one of thousands of fiber optic connectivity... | |
| The L-com FOTVLRZR1 is a fiber optic termination tool. It is an Ultra Low Loss termination tool. It features Versatile Link style Connectors (VL). The L-com FOTVLRZR1 is one of... |