XP Power Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year... |