Microchip Technology, Inc. Datasheets for Line Drivers
Line drivers extend the transmission distance between terminals or computers connected along private lines or networks.
Line Drivers: Learn more
| Product Name | Notes |
|---|---|
| The Le87100 device is a single-channel differential amplifier designed to drive PLC high-power signals. The Le87100 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process... | |
| The Le87251 is a dual channel differential amplifier designed to drive full rate ADSL2+ signals with very low power dissipation. The Le87251 contains two pairs of wide band amplifiers designed... | |
| The Le87270 is a single channel differential amplifier designed to drive full rate of VDSL2, as well as ADSL2 and ADSL2+ signals with very low power dissipation. The Le87270 contains... | |
| The Le87271 device is a single-channel differential amplifier designed to work in Customer Premise Equipment (CPE) systems. It provides multiple bias levels to optimize power and performance. In addition, the... | |
| The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a... | |
| The Le87282 is a dual channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87282 contains two... | |
| The Le87285 is a single channel line driver designed for home gateway applications. It supports transmission xDSL and G.Fast signals with very low power dissipation. The Le87285 contains a pair... | |
| The Le87286 is a single channel line driver designed for home gateway applications. It supports transmission of G.Fast signals with very low power dissipation. The Le87286 contains a pair of... | |
| The Le87290 is a dual channel differential amplifier designed to drive full rate of VDSL2, as well as ADSL2 and ADSL2+ signals with very low power dissipation. The Le87290 contains... | |
| The Le87401 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. This single channel device can be used for single-in, single-out... | |
| The Le87402 is a 2-channel channel line driver designed to work in Home Plug Alliance HPAV2 systems, G.HN and MOCA. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO)... | |
| The Le87501 is a single channel line driver designed to work in Home Plug Alliance HPAV2 systems. When enabled, the operation can be set to Full, 90% or 80% power. | |
| The Le87502 is a dual channel line driver designed to work in Home Plug Alliance HPAV2 systems. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out... | |
| The Le87511 is a single channel line driver designed to work in home network G.hn power line communication systems. The Le87511 contains a pair of wideband amplifiers designed with Microchip's... | |
| The Le87536 is a dual channel differential amplifier designed to drive full rate ADSL2+ signals with very low power dissipation. The Le87536 contains two pairs of wide band amplifiers designed... | |
| The Le87557 device is a single channel differential amplifier designed to drive full rate VDSL2, ADSL2+, and PLC high-power signals. The Le87557 device contains a pair of wide-band amplifiers designed... | |
| The Le87611 is a single channel differential amplifier designed to work in Home Plug Alliance HPAV2 systems with very low power dissipation. The Le87611 contains a pair of wideband amplifiers... | |
| The Le87612 is a dual channel differential amplifier designed to work in Home Plug Alliance HPAV2 systems with very low power dissipation. The Le87612 contains two pairs of wideband amplifiers... |