The Le87286 is a single channel line driver designed for home gateway applications. It supports transmission of G.Fast signals with very low power dissipation. The Le87286 contains a pair of wideband amplifiers designed with Microchip’s HV15S Bipolar SOI process for low power consumption.The line driver gain is fixed internally. The amplifiers are powered from a single power supply. The device can be programmed to one of three Transmit (TX) states, Receive (RX) states or the Disable state.
Additional Features
Supports high frequency (up to 212 MHz) G.Fast transmission
Very low power dissipation
Class AB operation
3 programmable transmit (TX) states and associated Receive (RX) states
No external gain resistors required
Small footprint package
16-pin (4 mm x 4 mm) QFN
RoHS compliant
The Le87286 is a single channel line driver designed for home gateway applications. It supports transmission of G.Fast signals with very low power dissipation. The Le87286 contains a pair of wideband amplifiers designed with Microchip’s HV15S Bipolar SOI process for low power consumption.The line driver gain is fixed internally. The amplifiers are powered from a single power supply. The device can be programmed to one of three Transmit (TX) states, Receive (RX) states or the Disable state.
Additional Features
- Supports high frequency (up to 212 MHz) G.Fast transmission
- Very low power dissipation
- 3 programmable transmit (TX) states and associated Receive (RX) states
- No external gain resistors required
- Small footprint package
- RoHS compliant