The Le87502 is a dual channel line driver designed to work in Home Plug Alliance HPAV2 systems. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out (SISO) operations. When each channel is enabled, the operating level can be set to Full, 90% or 80% power. The Le87502 delivers superior performance and can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer. In addition, the Le87502 features a Standby state which forces both channels into a long-term sleep mode.
Additional Features
Best in Class Density
Dual Channel Architecture
28-pin, 4x5 mm QFN Package
Low Power Operation
Class AB Operation
Independent Channel Enable/Disable Control
Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
Operation to 86 MHz
RoHS compliant
The Le87502 is a dual channel line driver designed to work in Home Plug Alliance HPAV2 systems. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out (SISO) operations. When each channel is enabled, the operating level can be set to Full, 90% or 80% power. The Le87502 delivers superior performance and can drive a line impedance of 100 Ohm down to 12 Ohm through a proper transformer. In addition, the Le87502 features a Standby state which forces both channels into a long-term sleep mode.
Additional Features
- Best in Class Density
- Dual Channel Architecture
- 28-pin, 4x5 mm QFN Package
- Low Power Operation
- Class AB Operation
- Independent Channel Enable/Disable Control
- Capable of Driving Line Impedance Between 12 Ohm to 100 Ohm
- Operation to 86 MHz
- RoHS compliant