USB OTG TRANSCEIVER, -40 TO 85DEG C; Logic Device Type:Transceiver; Logic Family / Base Number:MIC2555; Logic Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:4.5V; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 41AH8534 |
| Product Name | Usb Otg Transceiver, -40 To 85Deg C; Logic Device Type Microchip |