LIN TRANSCEIVER, SOIC-14; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:6V; Supply Voltage Max:18V; Logic IC Family:-; Logic IC Base Number:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54M4855 |
| Product Name | Lin Transceiver, Soic-14; Logic Family / Base Number Microchip |