The Le87612 is a dual channel differential amplifier designed to work in Home Plug Alliance HPAV2 systems with very low power dissipation. The Le87612 contains two pairs of wideband amplifiers designed with Microchip's HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one of three preset bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO.
Additional Features
28-pin, 4x5 mm QFN Package
Very low Power Operation
Class AB Operation
Four programmable states
No external gain resistors required
RoHS compliant
The Le87612 is a dual channel differential amplifier designed to work in Home Plug Alliance HPAV2 systems with very low power dissipation. The Le87612 contains two pairs of wideband amplifiers designed with Microchip's HV15 Bipolar SOI process for low power consumption. The line driver gain is fixed internally. The amplifiers are powered from a single supply. The device can be programmed to one of three preset bias levels or to impedance controlled Disable or Standby states. The control pins respond to input levels that can be generated with a standard tri-state GPIO.
Additional Features
- 28-pin, 4x5 mm QFN Package
- Very low Power Operation
- Four programmable states
- No external gain resistors required
- RoHS compliant