Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm, Storage and Server connector, Gen Z, EDSFF, 84 signal pins, SMT, Straddle mount, 1.93mmPCB, -0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number MET008431401311
Connector
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL SIDE, 84POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MET008431401311 | MET008431401311 | 609-MET008431401311-ND | 31AJ9013 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 84Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |