Samtec Inc. IC & Component Sockets MIT-038-03-L-D

Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MIT-038-03-L-D
IC & Component Sockets MIT-038-03-L-D
.050 EXTreme LPHPower 30 Amp Signal/Powe

.050 EXTreme LPHPower 30 Amp Signal/Powe

Buy Now
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec - 84T0634 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
84T0634
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec 84T0634
HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MIT-038-03-L-D 84T0634
Product Name IC & Component Sockets Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details