Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, 19 Position, Right Angle PCB Tails, Black Insulator Housing Color, Unified Thread, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA11130.
Rugged HDMI, Type A, Right Angle
Connector
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle
CONNECTOR, HDMI, 19POS, JACK, PANEL; No. of Contacts:19Contacts;
RUGGED HDMI, TYPE A, RIGHT ANGLE ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHDRA11130 | MHDRA11130 | MHDRA11130 | MHDRA11130-ND | 49X2660 | 81AC9135 |
| Product Name | Harsh Connector | Audio & Video Connectors | USB, DVI, HDMI Connector Assemblies | Connector, Hdmi, 19Pos, Jack, Panel; No. Of Contacts Amphenol Communications Solutions | Rugged Hdmi, Type A, Right Angle Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Audio / Video | HDMI | |||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Right Angle PCB Tail | |||||
| Category | USB | |||||
| Gender | Female / Jack | Female / Jack |