Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, 19 Position, Right Angle PCB Tails, Black Insulator Housing Color, Metric Thread, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA111M0.
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle
CONN RCPT HDMI 19POS PCB R/A Product overview: MHDRA111M0 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MHDRA111M0 can be used for catalog matching and distributor lookup.
CONN RCPT HDMI 19POS PCB R/A
HDMI TYP A CONN, R/A RCPT, 19POS, TH; No. of Contacts:19Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHDRA111M0 | MHDRA111M0-ND | 312-MHDRA111M0 | MHDRA111M0 | MHDRA111M0 | 90AH0228 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Audio & Video Connectors | USB, DVI, HDMI Connector Assemblies | Hdmi Typ A Conn, R/a Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | PC Card Connector | HDMI | Audio / Video | |||
| Geometry | Right Angle | |||||
| Termination | Right Angle PCB Tail | Solder | Solder | Through Hole Right Angle | ||
| Category | USB | |||||
| Gender | Female / Jack |