Samtec Inc. IC & Component Sockets MIT-019-02-L-D

Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MIT-019-02-L-D
IC & Component Sockets MIT-019-02-L-D
.050 EXTreme LPHPower 30 Amp Signal/Powe

.050 EXTreme LPHPower 30 Amp Signal/Powe

Buy Now
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec - 85T5586 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
85T5586
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec 85T5586
HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIT-019-02-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-019-02-L-D
0.635 MM MIXED TECHNOLOGY HIGH-S

0.635 MM MIXED TECHNOLOGY HIGH-S

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MIT-019-02-L-D 85T5586 MIT-019-02-L-D
Product Name IC & Component Sockets Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details