Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, Vertical on PCB, Unified Thread, 19 Position, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA51130.
Rugged HDMI, Type A, Vertical
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle
HDMI CONN, R/A, RCPT, 19POS, PANEL; No. of Contacts:19Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MHDRA51130 | MHDRA51130 | MHDRA51130-ND | 92Y3649 |
| Product Name | Harsh Connector | Audio & Video Connectors | USB, DVI, HDMI Connector Assemblies | Hdmi Conn, R/a, Rcpt, 19Pos, Panel; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Audio / Video | HDMI | |
| Termination | Vertical PCB Tail | |||
| Category | USB | |||
| Gender | Female / Jack |