Amphenol Corporation HARSH MHDR MHDRA511M0

Description
HARSH MHDR, Rugged HDMI, Vertical, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HARSH MHDR SERIES, part number MHDRA511M0
Request a Quote Datasheet
Description
HARSH MHDR, Rugged HDMI, Vertical, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HARSH MHDR SERIES, part number MHDRA511M0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HARSH MHDR - MHDRA511M0 - Amphenol Communications Solutions
Nashua, NH, United States
HARSH MHDR
MHDRA511M0
HARSH MHDR MHDRA511M0
HARSH MHDR, Rugged HDMI, Vertical, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HARSH MHDR SERIES, part number MHDRA511M0

HARSH MHDR, Rugged HDMI, Vertical, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HARSH MHDR SERIES, part number MHDRA511M0

Supplier's Site Datasheet
Audio & Video Connectors - MHDRA511M0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
MHDRA511M0
Audio & Video Connectors MHDRA511M0
RggdHDMIVT

RggdHDMIVT

Buy Now
USB, DVI, HDMI Connector Assemblies - MHDRA511M0-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MHDRA511M0-ND
USB, DVI, HDMI Connector Assemblies MHDRA511M0-ND
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Hdmi Typ A Conn, Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions - 90AH0231 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Typ A Conn, Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions
90AH0231
Hdmi Typ A Conn, Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions 90AH0231
HDMI TYP A CONN, RCPT, 19POS, TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination:Through Hole Vertical; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy BodyRoHS Compliant: Yes

HDMI TYP A CONN, RCPT, 19POS, TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination:Through Hole Vertical; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MHDRA511M0 MHDRA511M0 MHDRA511M0-ND 90AH0231
Product Name HARSH MHDR Audio & Video Connectors USB, DVI, HDMI Connector Assemblies Hdmi Typ A Conn, Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions
Connector Type Audio / Video HDMI
Category USB
Gender Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99350-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers