Samtec Inc. IC & Component Sockets MIT-038-02-L-D

Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MIT-038-02-L-D
IC & Component Sockets MIT-038-02-L-D
.050 EXTreme LPHPower 30 Amp Signal/Powe

.050 EXTreme LPHPower 30 Amp Signal/Powe

Buy Now
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec - 85T5592 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
85T5592
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec 85T5592
HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MIT-038-02-L-D 85T5592
Product Name IC & Component Sockets Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details