Amphenol Corporation Free Hanging, Panel Mount MINIMSDM250

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 1032-MINIMSDM250-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-MINIMSDM250-ND
Free Hanging, Panel Mount 1032-MINIMSDM250-ND
MINI MSD PLUG WITH 250A FUSE

MINI MSD PLUG WITH 250A FUSE

Buy Now Datasheet
Power Entry, Plug, 250A, 690Vac, Panel; Product Range Amphenol Pcd - 91Y4900 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 690Vac, Panel; Product Range Amphenol Pcd
91Y4900
Power Entry, Plug, 250A, 690Vac, Panel; Product Range Amphenol Pcd 91Y4900
POWER ENTRY, PLUG, 250A, 690VAC, PANEL; Product Range:Mini MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:250A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec-201 RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 690VAC, PANEL; Product Range:Mini MSD Series; Gender:Plug; Voltage Rating:690VAC; Current Rating:250A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MINIMSDM250 1032-MINIMSDM250-ND 91Y4900
Product Name Free Hanging, Panel Mount Power Entry, Plug, 250A, 690Vac, Panel; Product Range Amphenol Pcd
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details