Samtec Inc. IC & Component Sockets MIT-038-02-F-D

Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MIT-038-02-F-D
IC & Component Sockets MIT-038-02-F-D
.050 EXTreme LPHPower 30 Amp Signal/Powe

.050 EXTreme LPHPower 30 Amp Signal/Powe

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIT-038-02-F-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-038-02-F-D
CONN HDR 76POS SMD GOLD

CONN HDR 76POS SMD GOLD

Supplier's Site
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec - 85T5591 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
85T5591
Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec 85T5591
HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MIT-038-02-F-D MIT-038-02-F-D 85T5591
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details