Samtec Inc. Rectangular Connectors - MIS-019-01-F-D MIS-019-01-F-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 927183-MIS-019-01-F- D Series: Q Strip® MIS Features: 38 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: MIS-019 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 927183-MIS-019-01-F- D Series: Q Strip® MIS Features: 38 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: MIS-019 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MIS-019-01-F-D - 927183-MIS-019-01-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MIS-019-01-F-D
927183-MIS-019-01-F-D
Rectangular Connectors - MIS-019-01-F-D 927183-MIS-019-01-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 927183-MIS-019-01-F- D Series: Q Strip® MIS Features: 38 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Family Name: MIS-019 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 927183-MIS-019-01-F-D
Series: Q Strip® MIS
Features: 38 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Family Name: MIS-019
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-MIS-019-01-F-D
SMD Electronic Connector 308-MIS-019-01-F-D
CONN SOCKET 38POS SMD GOLD Product overview: MIS-019-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-MIS-019-01-F-D can be used for catalog matching and distributor lookup.

CONN SOCKET 38POS SMD GOLD Product overview: MIS-019-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-MIS-019-01-F-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - MIS-019-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MIS-019-01-F-D
Pin & Socket Connectors MIS-019-01-F-D
0.635 mm Mixed Technology High-Speed Skt

0.635 mm Mixed Technology High-Speed Skt

Buy Now
Socket, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec - 86R9177 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
86R9177
Socket, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec 86R9177
SOCKET, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIS-019-01-F-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIS-019-01-F-D
CONN SOCKET 38POS SMD GOLD

CONN SOCKET 38POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927183-MIS-019-01-F-D 308-MIS-019-01-F-D MIS-019-01-F-D 86R9177 MIS-019-01-F-D
Product Name Rectangular Connectors - MIS-019-01-F-D SMD Electronic Connector Pin & Socket Connectors Socket, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers