Samtec Inc. IC & Component Sockets MIT-057-03-F-D

Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp Signal/Powe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MIT-057-03-F-D
IC & Component Sockets MIT-057-03-F-D
.050 EXTreme LPHPower 30 Amp Signal/Powe

.050 EXTreme LPHPower 30 Amp Signal/Powe

Buy Now
Header, 0.635Mm, Mixed Tech, 2X57Pos; Mezzanine Connector Type Samtec - 85T5596 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X57Pos; Mezzanine Connector Type Samtec
85T5596
Header, 0.635Mm, Mixed Tech, 2X57Pos; Mezzanine Connector Type Samtec 85T5596
HEADER, 0.635MM, MIXED TECH, 2X57POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X57POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MIT-057-03-F-D 85T5596
Product Name IC & Component Sockets Header, 0.635Mm, Mixed Tech, 2X57Pos; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details