Amphenol Communications Solutions Harsh Connector MHDRA311M01

Description
Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, Right Angle, with HDMI Locking Tab Connector, 19 Position, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA311M01.
Request a Quote Datasheet
Description
Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, Right Angle, with HDMI Locking Tab Connector, 19 Position, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA311M01.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MHDRA311M01 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MHDRA311M01
Harsh Connector MHDRA311M01
Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, Right Angle, with HDMI Locking Tab Connector, 19 Position, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA311M01.

Harsh Connector, Rugged HDMI, IP67, Input Output Connectors, Right Angle, with HDMI Locking Tab Connector, 19 Position, Amphenol is one of the leading manufacturers of Rugged HDMI. Contact us today for more details of Rugged HDMI , part number MHDRA311M01.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-MHDRA311M01-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-MHDRA311M01-ND
USB, DVI, HDMI Connector Assemblies 664-MHDRA311M01-ND
RUGGED HDMI TYPE A RECEPTACLE, R

RUGGED HDMI TYPE A RECEPTACLE, R

Buy Now Datasheet
Audio & Video Connectors - MHDRA311M01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
MHDRA311M01
Audio & Video Connectors MHDRA311M01
Rugged HDMI, Right Angle

Rugged HDMI, Right Angle

Buy Now
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions - 90AH0229 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions
90AH0229
Hdmi Typ A Conn, R/a Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions 90AH0229
HDMI TYP A CONN, R/A RCPT, 19POS, TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts; Product Range:MHDR Series RoHS Compliant: Yes

HDMI TYP A CONN, R/A RCPT, 19POS, TH; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts; Product Range:MHDR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHDRA311M01 664-MHDRA311M01-ND MHDRA311M01 90AH0229
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Hdmi Typ A Conn, R/a Rcpt, 19Pos, Th; No. Of Contacts Amphenol Communications Solutions
Geometry Right Angle
Termination Right Angle PCB Tail Through Hole Right Angle
Category USB
Connector Type HDMI Audio / Video
Gender Female / Jack
Unlock Full Specs
to access all available technical data