Samtec Inc. Pin & Socket Connectors MIS-038-01-L-D

Description
0.635 mm Mixed Technology High-Speed Skt
Request a Quote Datasheet
Description
0.635 mm Mixed Technology High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MIS-038-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MIS-038-01-L-D
Pin & Socket Connectors MIS-038-01-L-D
0.635 mm Mixed Technology High-Speed Skt

0.635 mm Mixed Technology High-Speed Skt

Buy Now
Socket, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec - 85T5577 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec
85T5577
Socket, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec 85T5577
SOCKET, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, MIXED TECH, 2X38 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIS-038-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIS-038-01-L-D
0.635 MM MIXED TECHNOLOGY HIGH-S

0.635 MM MIXED TECHNOLOGY HIGH-S

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MIS-038-01-L-D 85T5577 MIS-038-01-L-D
Product Name Pin & Socket Connectors Socket, 0.635Mm, Mixed Tech, 2X38 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products