Samtec Inc. Pin & Socket Connectors MIS-057-01-F-D

Description
0.635 mm Mixed Technology High-Speed Skt
Request a Quote Datasheet
Description
0.635 mm Mixed Technology High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MIS-057-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MIS-057-01-F-D
Pin & Socket Connectors MIS-057-01-F-D
0.635 mm Mixed Technology High-Speed Skt

0.635 mm Mixed Technology High-Speed Skt

Buy Now
Socket, 0.635Mm, Mixed Tech, 2X57 Position; Mezzanine Connector Type Samtec - 85T5578 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, Mixed Tech, 2X57 Position; Mezzanine Connector Type Samtec
85T5578
Socket, 0.635Mm, Mixed Tech, 2X57 Position; Mezzanine Connector Type Samtec 85T5578
SOCKET, 0.635MM, MIXED TECH, 2X57 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, MIXED TECH, 2X57 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIS-057-01-F-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIS-057-01-F-D
CONN SOCKET 114POS SMD GOLD

CONN SOCKET 114POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MIS-057-01-F-D 85T5578 MIS-057-01-F-D
Product Name Pin & Socket Connectors Socket, 0.635Mm, Mixed Tech, 2X57 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Connectors Circular, Plastic, Medical Grade - CKB.H08.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details