Amphenol Aerospace Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 130 140 150 160 170 180 186 187 188 189 190 191 192 193 194 195 196 197 198 200 203
Product Name Notes
105 Series Microminiature Strip Connectors provided by Amphenol Phoenix*Features include:• Single row strip line configuration• Board, panel and cable mounting• Guide pins, jack screws• Wire harness, right angle PCB, surface...
A product line developed from the R39, the R393 contains 38999 Series III high speed RF contacts. These connectors have a low profile, light-weight design, and are ideal for a...
Advanced design to provide higher contact density for high speed integratedcircuitry in SEM-E and custom form factors.• Digital insert pattern grid is in 8 rows: 0.100 inch spacing along the...
Barbed solder contact socket for use with the MC-121 and MC-221 connectors. For use with special quick-connect AMP terminal.
Barbed solder contact socket for use with the MC-121 and MC-221 connectors.
Series 106 Microminiature Card Connectors were also designed to meet therequirements of MIL-DTL-83513. Features include:• High density• Board, panel and cable mounting for card-to-card and card-to-cable applications• Employs a D-shape...
Standard density and hi-density insert arrangements with pin and socket contacts• Fixed screw machine contacts, available in solder cup, straight PCB, right angle PCB• EMI filter D-Sub connectors use planar...
The KVTV connector series is a collaboration of the MIL-DTL-38999 and MIL-DTL-5015 technologies designed to push high amperage / voltage in harsh environments. The KVTV was originally driven by the...
The R27 Series from Amphenol Canada is a robust rectangular connector designed to meet or surpass all the requirements of the ML-DTL-83527 specification and EN 3682 European Standard. .
The R39 series from Amphenol Canada* provides high performance in the severe environment demands of military specifications. Its lower profile translates into a smaller space-saving footprint. It delivers the same...
The R58 series from Amphenol Canada* are high performance environmentresistant , rectangular connectors designed to exceed the requirements of MIL-DTL-83733 and to meet the EFA requirements of JN1122.
These jam nut or wall mount style connectors offer lighter weights than glass fused steel hermetics. They feature 1x10-5 minimum leak rates when properly installed. This, combined with crimp insertable...
This new connector series utilizes Amphenol’s durable and reliable B3 contact system in a rugged, non-floating Rack and Panel connector in conjunction with Amphenol’s high performance RADSOK® power contacts for...
100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum...
Developed in the 1980’s to provide solutions to problems caused by the high mating and unmating forces of conventional pin and socket contact pairs. 4 Body styles: mother board (MB),...
Exceeds many MIL-DTL-38999 performance requirements Utilizes Amphenol’s low mating force brush contacts 0.100” x 0.100” square grid footprint Load bearing shells (supports module to rack interface) Tapered connector mating surfaces...
Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal...

<< Prev Next >>