3 Position Circular Connector Receptacle, Female Sockets Crimp
MIL SPEC CIR CONN, PLUG, 8-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-S506DZ-8-98SN-ND | 08AK4981 |
| Product Name | Circular Connector Assemblies | Mil Spec Cir Conn, Plug, 8-98, Crimp; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 300 to 450 volts |