6 Position Circular Connector Receptacle, Male Pins Crimp
MIL SPEC CIR CONN, RCPT, 8-35, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-S500DZ-8-35PN-ND | 08AK4970 |
| Product Name | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 8-35, Crimp; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 1000 to 1300 volts |