Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace RVPX-J08EC2

Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace - 60AK9583 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
60AK9583
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace 60AK9583
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9583
Product Name Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - CKB.M16.GLVG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details