Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace RVPX-J16EC2

Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm
Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace - 60AK9585 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
60AK9585
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace 60AK9585
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9585
Product Name Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details