Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace RVPX-JE208EM2

Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace - 60AK9572 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
60AK9572
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace 60AK9572
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9572
Product Name Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-N - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 24 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details