Amphenol Aerospace Corporation Backplane Connectors - Specialized RVPX-J08EM1

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Backplane Connectors - Specialized - RVPX-J08EM1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
RVPX-J08EM1
Backplane Connectors - Specialized RVPX-J08EM1
BACKPLANE, 8 POSITION, LEFT END,

BACKPLANE, 8 POSITION, LEFT END,

Supplier's Site Datasheet
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm; Product Range Amphenol Aerospace - 32AH8570 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm; Product Range Amphenol Aerospace
32AH8570
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm; Product Range Amphenol Aerospace 32AH8570
BACKPLANE CONN, RCPT, 72POS, 8ROW, 1.8MM; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 72POS, 8ROW, 1.8MM; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm Rohs Compliant Amphenol Aerospace - 58AK1212 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm Rohs Compliant Amphenol Aerospace
58AK1212
Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm Rohs Compliant Amphenol Aerospace 58AK1212
BACKPLANE CONN, RCPT, 72POS, 8ROW, 1.8MM ROHS COMPLIANT: YES

BACKPLANE CONN, RCPT, 72POS, 8ROW, 1.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RVPX-J08EM1 RVPX-J08EM1 32AH8570 58AK1212
Product Name Backplane Connectors - Specialized Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm; Product Range Amphenol Aerospace Backplane Conn, Rcpt, 72Pos, 8Row, 1.8Mm Rohs Compliant Amphenol Aerospace
Geometry VITA 46, Left End
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details