Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace RVPX-J16EC1

Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm
Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace - 60AK9584 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
60AK9584
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace 60AK9584
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9584
Product Name Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details