Amphenol Aerospace Corporation Circular Connector Assemblies S500DZ-8-98PN

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S500DZ-8-98PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S500DZ-8-98PN-ND
Circular Connector Assemblies 1178-S500DZ-8-98PN-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 8-98, Crimp; Product Range Amphenol Aerospace - 08AK4971 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 8-98, Crimp; Product Range Amphenol Aerospace
08AK4971
Mil Spec Cir Conn, Rcpt, 8-98, Crimp; Product Range Amphenol Aerospace 08AK4971
MIL SPEC CIR CONN, RCPT, 8-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 8-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S500DZ-8-98PN-ND 08AK4971
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 8-98, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 300 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details