Amphenol Aerospace Corporation Circular Connector Assemblies S587DZ-14-18PN

Description
18 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S587DZ-14-18PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S587DZ-14-18PN-ND
Circular Connector Assemblies 1178-S587DZ-14-18PN-ND
18 Position Circular Connector Receptacle, Male Pins Crimp

18 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Aerospace - 08AK4997 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Aerospace
08AK4997
Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Aerospace 08AK4997
MIL SPEC CIR CONN, RCPT, 14-18, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 14-18, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S587DZ-14-18PN-ND 08AK4997
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 14-18, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers