Amphenol Aerospace Corporation Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace RVPX-P16SC1

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace - 60AK9601 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
60AK9601
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace 60AK9601
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RVPX-P16SC1 60AK9601
Product Name Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers