Amphenol Aerospace Corporation Conn, Backplane, Plug, 56Pos, 7Row; Product Range Amphenol Aerospace RVPX-P08PM2

Description
CONN, BACKPLANE, PLUG, 56POS, 7ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, PLUG, 56POS, 7ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Plug, 56Pos, 7Row; Product Range Amphenol Aerospace - 60AK9596 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 56Pos, 7Row; Product Range Amphenol Aerospace
60AK9596
Conn, Backplane, Plug, 56Pos, 7Row; Product Range Amphenol Aerospace 60AK9596
CONN, BACKPLANE, PLUG, 56POS, 7ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

CONN, BACKPLANE, PLUG, 56POS, 7ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9596
Product Name Conn, Backplane, Plug, 56Pos, 7Row; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details