Amphenol Aerospace Corporation SJT Series

Description
100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum Standard plating on shell components is cadmium over nickel with many optional finishes available Hermetic seal receptacles available Dependable 5 key/keyway shell polarization with bayonet lock coupling is incorporated to aid and assure positive mating. Insert material is a high temperature, rigid dielectric polymer providing excellent electrical characteristics Fluorinated silicone interfacial seal is featured on the mating face of pin inserts Main joint gasket in the receptacle for moisture sealing between connector halves
Description
100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum Standard plating on shell components is cadmium over nickel with many optional finishes available Hermetic seal receptacles available Dependable 5 key/keyway shell polarization with bayonet lock coupling is incorporated to aid and assure positive mating. Insert material is a high temperature, rigid dielectric polymer providing excellent electrical characteristics Fluorinated silicone interfacial seal is featured on the mating face of pin inserts Main joint gasket in the receptacle for moisture sealing between connector halves

Suppliers

Company
Product
Description
Supplier Links
SJT Series -  - Amphenol Aerospace Corporation
Sidney, NY, USA
SJT Series
SJT Series
100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum Standard plating on shell components is cadmium over nickel with many optional finishes available Hermetic seal receptacles available Dependable 5 key/keyway shell polarization with bayonet lock coupling is incorporated to aid and assure positive mating. Insert material is a high temperature, rigid dielectric polymer providing excellent electrical characteristics Fluorinated silicone interfacial seal is featured on the mating face of pin inserts Main joint gasket in the receptacle for moisture sealing between connector halves
  • 100% scoop-proof design - basic MIL-DTL-38999 Series I lengths
  • Standard mounting dimensions - MIL-DTL-38999, Series III dimensions
  • Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912
  • Shell components are aluminum
  • Standard plating on shell components is cadmium over nickel with many optional finishes available
  • Hermetic seal receptacles available
  • Dependable 5 key/keyway shell polarization with bayonet lock coupling is incorporated to aid and assure positive mating.
  • Insert material is a high temperature, rigid dielectric polymer providing excellent electrical characteristics
  • Fluorinated silicone interfacial seal is featured on the mating face of pin inserts
  • Main joint gasket in the receptacle for moisture sealing between connector halves
Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Name SJT Series
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp, Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details