Amphenol Aerospace Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 130 140 150 160 170 180 187 188 189 190 191 192 193 194 195 196 197 198 199 200 203
Product Name Notes
• Clamping voltage as low as 11.9 volts • Low capacitance – suitable for high frequency applications • Unipolar or bipolar – using existing proven diode technology • Protection for...
• Filter connector size package • Protection for 14, 31, 38 DC voltage circuits • Radiation hardened • No additional circuits required • Low impedance • Increased reliability • Nanosecond...
3 conductor, "bantam-style", nickel plated, telephone jack field, patch-cord plug, 0.173 dia., mold-on-cable design.
8 conductor, biaxial shielded telephone jack in a TJ-106 case; mates with the TP-108 plug.
8 conductor, biaxial shielded telephone plug in a TJS-106 case, with a NX301LB3B switch, no clothing clip, mates with the TJ-108 jack. Plug and Jack extend from shell similar to...
8 conductor, biaxial shielded telephone plug in a TP-106 case, mates with the TJ-108 jack.
8 conductor, hybrid TPSJ-101 and TP-108 connector.
Mates with NEXUS Series 120 plugs and plugs TP-101 and TP-102. A fifth contact has been added to the TJT-120 design in a normally open circuit with the No. 1...
Mates with NEXUS Series TJ-105 jacks and jack TJT-125. One piece monel contacts, integrally molded into red plastic body.
Mates with NEXUS series TJ-106 jacks.
Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. For custom molding directly to cable. Same as TP-120 but without plastic shell.
Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. For custom molding directly to cable. Same as TP-120-7 but strain relief clip omitted.
Mates with NEXUS Series TJ-120 and TJ-102 jacks and jack TJ-101. Nickel plated brass contacts molded into plastic body. It accomodates larger diameter cable than the TP-101 or TP-120.
Mates with NEXUS series TJ-120 and TJ-102 jacks and jack TJ-101. One piece nickel plated brass contacts are integrally molded into plastic body.
Mates with NEXUS Series TJ-120 and TJ-102 jacks and jack TJ-101. The Jack section of the connector mates with an MP-101 plug. Provides the design and electrical characteristics of the...
Mates with NEXUS Series TJ-120and TJ-102 jacks and jack TJ-101. One piece monel contacts integrally molded into glass filled nylon plastic.
Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. A Fifth contact has been added to the TJ-120 design in a normally open circuit with the No. 1...
Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. A Panel mounted version of the TJ-102.
Mates with Nexus Series TP-120 plugs and plugs TP-101 and TP-102. Combines a jack similar to TJ-102 with a momentary contact push-button switch and a clothing clip.
Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Nickel plated beryllium contacts are anchored in a phenolic body.
Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Same material and construction as the TJ-120. Jack housing is threaded for front mounting by screwing into threaded mounting...
Mates with NEXUS Series TP-120 plugs and plugs TP-101, TPSJ-101 and TP-102. Nickel plated beryllium copper contacts molded into plastic body.
Mates with NEXUS TP-105 Plug. Combines a jack similar to TJ-105 with a momentary contact pushbutton switch and a clothing clip.
Mates with NEXUS TP-105 plug. Similar material and construction as TJT-120 jack, but providing 5 contacts. Jack housing is threaded for front mounting by screwing into mounting hole or by...
Mates with NEXUS TP-106 plug.
Mates with TP-105 plug. Jack housing is threaded for front mounting by screwing into mounting hole or by inserting into front of panel and securing by nut and lockwasher from...
Mates with TP-105 plug. Nickle palted beryllium copper contacts molded into red palstic body.
Mates with TP-106 plug.
Same as standard TPSJ-101 except for a setscrew to lock one pin of the MP-101 plug when it is mated.(Not Available Yet)
Same as the TJ-108 except with 8 conductors.
Same as the TJ-108 except with a special adapter plate which mounts a standard TJS-102 clothing clip onto the case.
Same as the TJS-106 except with eight conductors, mates with the TP-108 plug.
Same as the TJSN-108A, except without the standard switch and a filler plug in its place.
Same as TJ-106PM except brackets are designed so that the connector will be flush with a .040" thick panel when mounted from behind.
Same as TJSS-106 except 8 conductors.
Single shielded 4 conductor jack, 2 standard PTT switches, a filler plug in the empty connector hole, in a standard TJSS-106 shell.
Standard, 4 conductor jack w/backup spring, a special transformer mounting filler plug in one switch pod, NX301LB1B switch in the other switch pod, in TJSS-106 bottom shell and a special...
The Amphenol® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment.
TJ-102 having a TJT-102 jack and back of shell tapped 1/2-20.

<< Prev Next >>