Amphenol Aerospace Corporation Circular Connector Assemblies S500DZ-14-35PN

Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S500DZ-14-35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S500DZ-14-35PN-ND
Circular Connector Assemblies 1178-S500DZ-14-35PN-ND
37 Position Circular Connector Receptacle, Male Pins Crimp

37 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace - 08AK4968 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace
08AK4968
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace 08AK4968
MIL SPEC CIR CONN, RCPT, 14-35, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 14-35, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S500DZ-14-35PN-ND 08AK4968
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 800 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers