Amphenol Aerospace Corporation Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace RVPX-PE16DC2

Description
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace - 60AK9589 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
60AK9589
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace 60AK9589
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9589
Product Name Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details