Amphenol Aerospace Corporation Inline Circular Receptacle, Push-Pull, Size 7, 12 Position, Cable; Product Range Amphenol Aerospace SCE2-B-01K07-12PN

Description
SCE2 12C PIN N BLK INLINE RECP
Request a Quote Datasheet
Description
SCE2 12C PIN N BLK INLINE RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol LTD SCE2-B-01K07-12PN - PEI-Genesis
Philadelphia, PA, United States
SCE2 12C PIN N BLK INLINE RECP

SCE2 12C PIN N BLK INLINE RECP

Buy Now
Inline Circular Receptacle, Push-Pull, Size 7, 12 Position, Cable; Product Range Amphenol Aerospace - 39T2418 - Newark, An Avnet Company
Chicago, IL, United States
Inline Circular Receptacle, Push-Pull, Size 7, 12 Position, Cable; Product Range Amphenol Aerospace
39T2418
Inline Circular Receptacle, Push-Pull, Size 7, 12 Position, Cable; Product Range Amphenol Aerospace 39T2418
INLINE CIRCULAR RECEPTACLE, PUSH-PULL, SIZE 7, 12 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

INLINE CIRCULAR RECEPTACLE, PUSH-PULL, SIZE 7, 12 POSITION, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol LTD SCE2-B-01K07-12PN 39T2418
Product Name Inline Circular Receptacle, Push-Pull, Size 7, 12 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products