Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace RVPX-RJ1216MM2

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace - 60AK9604 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
60AK9604
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace 60AK9604
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RVPX-RJ1216MM2 60AK9604
Product Name Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details