Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace RVPX-JE216EC2

Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:
Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace - 60AK9575 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
60AK9575
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace 60AK9575
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9575
Product Name Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details