Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace RVPX-J08EC1

Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace - 60AK9582 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
60AK9582
Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace 60AK9582
CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

CONN, BACKPLANE, RCPT, 72POS, 9ROW; Product Range:RVPX Series; No. of Contacts:72Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9582
Product Name Conn, Backplane, Rcpt, 72Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details