Amphenol Aerospace Corporation Circular Connector Assemblies S506DZ-14-97SN

Description
12 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S506DZ-14-97SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S506DZ-14-97SN-ND
Circular Connector Assemblies 1178-S506DZ-14-97SN-ND
12 Position Circular Connector Receptacle, Female Sockets Crimp

12 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 14-97, Crimp; Product Range Amphenol Aerospace - 08AK4979 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 14-97, Crimp; Product Range Amphenol Aerospace
08AK4979
Mil Spec Cir Conn, Plug, 14-97, Crimp; Product Range Amphenol Aerospace 08AK4979
MIL SPEC CIR CONN, PLUG, 14-97, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 14-97, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S506DZ-14-97SN-ND 08AK4979
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 14-97, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers