Amphenol Aerospace Corporation Circular Connector Assemblies S587DZ-14-35PN

Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S587DZ-14-35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S587DZ-14-35PN-ND
Circular Connector Assemblies 1178-S587DZ-14-35PN-ND
37 Position Circular Connector Receptacle, Male Pins Crimp

37 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace - 08AK4998 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace
08AK4998
Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace 08AK4998
MIL SPEC CIR CONN, RCPT, 14-35, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 14-35, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S587DZ-14-35PN-ND 08AK4998
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 14-35, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 800 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products