Amphenol Aerospace Corporation Circular Connector Assemblies S500DZ-12-4PN

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S500DZ-12-4PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S500DZ-12-4PN-ND
Circular Connector Assemblies 1178-S500DZ-12-4PN-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace - 08AK4965 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace
08AK4965
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace 08AK4965
MIL SPEC CIR CONN, RCPT, 12-4, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 12-4, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S500DZ-12-4PN-ND 08AK4965
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details