Amphenol Aerospace Corporation Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace RVPX-J16MC1

Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:
Description
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace - 60AK9586 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
60AK9586
Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace 60AK9586
CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

CONN, BACKPLANE, RCPT, 144POS, 9ROW; Product Range:RVPX Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9586
Product Name Conn, Backplane, Rcpt, 144Pos, 9Row; Product Range Amphenol Aerospace
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details