Amphenol Aerospace Corporation Circular Connector Assemblies S587DZ-12-4PN

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S587DZ-12-4PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S587DZ-12-4PN-ND
Circular Connector Assemblies 1178-S587DZ-12-4PN-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace - 08AK4995 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace
08AK4995
Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace 08AK4995
MIL SPEC CIR CONN, RCPT, 12-4, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, RCPT, 12-4, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S587DZ-12-4PN-ND 08AK4995
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 12-4, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers