Amphenol Aerospace Corporation Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace RVPX-P16DC2

Description
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy
Description
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace - 60AK9600 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
60AK9600
Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace 60AK9600
CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

CONN, BACKPLANE, PLUG, 112POS, 7ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:1.35mm; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK9600
Product Name Conn, Backplane, Plug, 112Pos, 7Row; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details