Amphenol Aerospace Corporation Circular Connector Assemblies S506DZ-10-98SN

Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-S506DZ-10-98SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-S506DZ-10-98SN-ND
Circular Connector Assemblies 1178-S506DZ-10-98SN-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Plug, 10-98, Crimp; Product Range Amphenol Aerospace - 08AK4973 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-98, Crimp; Product Range Amphenol Aerospace
08AK4973
Mil Spec Cir Conn, Plug, 10-98, Crimp; Product Range Amphenol Aerospace 08AK4973
MIL SPEC CIR CONN, PLUG, 10-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 10-98, CRIMP; Product Range:S5 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-S506DZ-10-98SN-ND 08AK4973
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Plug, 10-98, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers